Capital Lighting, Inc. 60-4167 Pendants-Bowl Style 645638

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Pendant UPC: 045923641671 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Pendant UPC: 045923641671 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4167 Pendants-Bowl Style - 645638 - Capital Lighting, Inc.
Columbus, OH, USA
60-4167 Pendants-Bowl Style
645638
60-4167 Pendants-Bowl Style 645638
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Pendant UPC: 045923641671 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Pendant
UPC: 045923641671
Category: Pendants
Glass: Auburn Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645638
Product Name 60-4167 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details