Capital Lighting, Inc. 60-4165 Mid. Chandeliers-Glass Up 645632

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923641657 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923641657 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4165 Mid. Chandeliers-Glass Up - 645632 - Capital Lighting, Inc.
Columbus, OH, USA
60-4165 Mid. Chandeliers-Glass Up
645632
60-4165 Mid. Chandeliers-Glass Up 645632
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923641657 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Chandelier
UPC: 045923641657
Category: Chandeliers
Glass: Auburn Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645632
Product Name 60-4165 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details