Capital Lighting, Inc. 60-4143 Bathroom Fixtures-Three Lights 645631

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923641435 Category: Vanity Glass: Frosted Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923641435 Category: Vanity Glass: Frosted Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4143 Bathroom Fixtures-Three Lights - 645631 - Capital Lighting, Inc.
Columbus, OH, USA
60-4143 Bathroom Fixtures-Three Lights
645631
60-4143 Bathroom Fixtures-Three Lights 645631
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923641435 Category: Vanity Glass: Frosted Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923641435
Category: Vanity
Glass: Frosted
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645631
Product Name 60-4143 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details