Capital Lighting, Inc. 60-4212 Flush Mounts-Bowl Style 645625

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Flush Dome UPC: 045923642128 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Flush Dome UPC: 045923642128 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4212 Flush Mounts-Bowl Style - 645625 - Capital Lighting, Inc.
Columbus, OH, USA
60-4212 Flush Mounts-Bowl Style
645625
60-4212 Flush Mounts-Bowl Style 645625
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Flush Dome UPC: 045923642128 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Flush Dome
UPC: 045923642128
Category: Flush Dome
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645625
Product Name 60-4212 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details