Capital Lighting, Inc. 60-4205 Mid. Chandeliers-Glass Up 645624

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923642050 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923642050 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4205 Mid. Chandeliers-Glass Up - 645624 - Capital Lighting, Inc.
Columbus, OH, USA
60-4205 Mid. Chandeliers-Glass Up
645624
60-4205 Mid. Chandeliers-Glass Up 645624
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Chandelier UPC: 045923642050 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Chandelier
UPC: 045923642050
Category: Chandeliers
Glass: Cream Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645624
Product Name 60-4205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details