Capital Lighting, Inc. 60-4211 Flush Mounts-Bowl Style 645622

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Product Name: One Light Flush Dome UPC: 045923642111 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Product Name: One Light Flush Dome UPC: 045923642111 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4211 Flush Mounts-Bowl Style - 645622 - Capital Lighting, Inc.
Columbus, OH, USA
60-4211 Flush Mounts-Bowl Style
645622
60-4211 Flush Mounts-Bowl Style 645622
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Bronze Product Name: One Light Flush Dome UPC: 045923642111 Category: Flush Dome Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Bronze
Product Name: One Light Flush Dome
UPC: 045923642111
Category: Flush Dome
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645622
Product Name 60-4211 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details