Capital Lighting, Inc. 60-4209 Mid. Chandeliers-Glass Up 645620

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923642098 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923642098 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4209 Mid. Chandeliers-Glass Up - 645620 - Capital Lighting, Inc.
Columbus, OH, USA
60-4209 Mid. Chandeliers-Glass Up
645620
60-4209 Mid. Chandeliers-Glass Up 645620
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Vintage Bronze Product Name: Nine Light Chandelier UPC: 045923642098 Category: Chandeliers Glass: Cream Beige Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Vintage Bronze
Product Name: Nine Light Chandelier
UPC: 045923642098
Category: Chandeliers
Glass: Cream Beige
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645620
Product Name 60-4209 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details