Capital Lighting, Inc. 60-4163 Bathroom Fixtures-Three Lights 645615

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923641633 Category: Vanity Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923641633 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4163 Bathroom Fixtures-Three Lights - 645615 - Capital Lighting, Inc.
Columbus, OH, USA
60-4163 Bathroom Fixtures-Three Lights
645615
60-4163 Bathroom Fixtures-Three Lights 645615
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923641633 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three Light Vanity
UPC: 045923641633
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645615
Product Name 60-4163 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details