Capital Lighting, Inc. 60-4171 Semi-Flush Mts.-Bowl Style 645614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Semi-Flush UPC: 045923641718 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Semi-Flush UPC: 045923641718 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4171 Semi-Flush Mts.-Bowl Style - 645614 - Capital Lighting, Inc.
Columbus, OH, USA
60-4171 Semi-Flush Mts.-Bowl Style
645614
60-4171 Semi-Flush Mts.-Bowl Style 645614
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Semi-Flush UPC: 045923641718 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Semi-Flush
UPC: 045923641718
Category: Semi-Flush
Glass: Auburn Beige
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645614
Product Name 60-4171 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details