Capital Lighting, Inc. 60-4173 Flush Mounts-Bowl Style 645613

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923641732 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923641732 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4173 Flush Mounts-Bowl Style - 645613 - Capital Lighting, Inc.
Columbus, OH, USA
60-4173 Flush Mounts-Bowl Style
645613
60-4173 Flush Mounts-Bowl Style 645613
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Bronze Product Name: Three Light Flush Dome UPC: 045923641732 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Bronze
Product Name: Three Light Flush Dome
UPC: 045923641732
Category: Flush Dome
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645613
Product Name 60-4173 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details