Capital Lighting, Inc. 60-4161 Sconces-Single Glass 645610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: One Light Vanity UPC: 045923641619 Category: Vanity Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: One Light Vanity UPC: 045923641619 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4161 Sconces-Single Glass - 645610 - Capital Lighting, Inc.
Columbus, OH, USA
60-4161 Sconces-Single Glass
645610
60-4161 Sconces-Single Glass 645610
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Product Name: One Light Vanity UPC: 045923641619 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Product Name: One Light Vanity
UPC: 045923641619
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645610
Product Name 60-4161 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details