Capital Lighting, Inc. 60-4186 Mid. Chandeliers-Glass Up 645607

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923641862 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923641862 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4186 Mid. Chandeliers-Glass Up - 645607 - Capital Lighting, Inc.
Columbus, OH, USA
60-4186 Mid. Chandeliers-Glass Up
645607
60-4186 Mid. Chandeliers-Glass Up 645607
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923641862 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923641862
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645607
Product Name 60-4186 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details