Capital Lighting, Inc. SL809223 Mid. Chandeliers-Candle 645499

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Colonial Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 020389004741 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Colonial Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 020389004741 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL809223 Mid. Chandeliers-Candle - 645499 - Capital Lighting, Inc.
Columbus, OH, USA
SL809223 Mid. Chandeliers-Candle
645499
SL809223 Mid. Chandeliers-Candle 645499
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Colonial Bronze Weight: 5 Product Name: Five Light Chandelier UPC: 020389004741 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Colonial Bronze
Weight: 5
Product Name: Five Light Chandelier
UPC: 020389004741
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645499
Product Name SL809223 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details