PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 9.11
Product Name: Two Light Chandelier
UPC: 020389004680
Category: Chandelier
Glass: Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645495 |
| Product Name | SL860815 Semi-Flush Mts.-Bowl Style |
| Application | Residential |