Capital Lighting, Inc. 60-4261 Sconces-Single Glass 645485

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923642616 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923642616 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4261 Sconces-Single Glass - 645485 - Capital Lighting, Inc.
Columbus, OH, USA
60-4261 Sconces-Single Glass
645485
60-4261 Sconces-Single Glass 645485
PRODUCT DETAILS / SPECS Width/Dia: 5.62 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923642616 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.62
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923642616
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645485
Product Name 60-4261 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details