PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 9.64
Product Name: Two Light Ceiling Fixture
UPC: 020389004918
Category: Ceiling
Glass: Tea Stained
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645473 |
| Product Name | SL861622 Semi-Flush Mts.-Bowl Style |
| Application | Residential |