Capital Lighting, Inc. SL891715 Pendants-Bowl Style 645467

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004581 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004581 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891715 Pendants-Bowl Style - 645467 - Capital Lighting, Inc.
Columbus, OH, USA
SL891715 Pendants-Bowl Style
645467
SL891715 Pendants-Bowl Style 645467
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 12.6 Product Name: Three Light Pendant UPC: 020389004581 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 12.6
Product Name: Three Light Pendant
UPC: 020389004581
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645467
Product Name SL891715 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details