Capital Lighting, Inc. SL891815 Foyer/Hall Lanterns-Open Frame 645466

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.29 Product Name: Six Light Chandelier UPC: 020389004437 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.29 Product Name: Six Light Chandelier UPC: 020389004437 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL891815 Foyer/Hall Lanterns-Open Frame - 645466 - Capital Lighting, Inc.
Columbus, OH, USA
SL891815 Foyer/Hall Lanterns-Open Frame
645466
SL891815 Foyer/Hall Lanterns-Open Frame 645466
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 31.25 Length 31.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 12.29 Product Name: Six Light Chandelier UPC: 020389004437 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 31.25
Length 31.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 12.29
Product Name: Six Light Chandelier
UPC: 020389004437
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645466
Product Name SL891815 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details