Capital Lighting, Inc. SL892578 Pendants-Bowl Style 645465

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004635 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004635 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL892578 Pendants-Bowl Style - 645465 - Capital Lighting, Inc.
Columbus, OH, USA
SL892578 Pendants-Bowl Style
645465
SL892578 Pendants-Bowl Style 645465
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004635 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 16.25
Product Name: Two Light Pendant
UPC: 020389004635
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645465
Product Name SL892578 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details