Capital Lighting, Inc. SL892515 Pendants-Bowl Style 645462

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004628 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004628 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL892515 Pendants-Bowl Style - 645462 - Capital Lighting, Inc.
Columbus, OH, USA
SL892515 Pendants-Bowl Style
645462
SL892515 Pendants-Bowl Style 645462
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 16.25 Product Name: Two Light Pendant UPC: 020389004628 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 16.25
Product Name: Two Light Pendant
UPC: 020389004628
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645462
Product Name SL892515 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details