Capital Lighting, Inc. SL892415 Mini Pendants-Chain 645461

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.31 Product Name: One Light Pendant UPC: 020389004604 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.31 Product Name: One Light Pendant UPC: 020389004604 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL892415 Mini Pendants-Chain - 645461 - Capital Lighting, Inc.
Columbus, OH, USA
SL892415 Mini Pendants-Chain
645461
SL892415 Mini Pendants-Chain 645461
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 5.31 Product Name: One Light Pendant UPC: 020389004604 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 5.31
Product Name: One Light Pendant
UPC: 020389004604
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645461
Product Name SL892415 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details