Capital Lighting, Inc. SL892478 Mini Pendants-Chain 645460

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.31 Product Name: One Light Pendant UPC: 020389004611 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.31 Product Name: One Light Pendant UPC: 020389004611 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL892478 Mini Pendants-Chain - 645460 - Capital Lighting, Inc.
Columbus, OH, USA
SL892478 Mini Pendants-Chain
645460
SL892478 Mini Pendants-Chain 645460
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.31 Product Name: One Light Pendant UPC: 020389004611 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.31
Product Name: One Light Pendant
UPC: 020389004611
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645460
Product Name SL892478 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details