Capital Lighting, Inc. 60-4014 Bathroom Fixtures-Four Lights 645458

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Vanity UPC: 045923640148 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Vanity UPC: 045923640148 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4014 Bathroom Fixtures-Four Lights - 645458 - Capital Lighting, Inc.
Columbus, OH, USA
60-4014 Bathroom Fixtures-Four Lights
645458
60-4014 Bathroom Fixtures-Four Lights 645458
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Vanity UPC: 045923640148 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Pewter
Product Name: Four Light Vanity
UPC: 045923640148
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645458
Product Name 60-4014 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details