Capital Lighting, Inc. 60-4022 Flush Mounts-Bowl Style 645456

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Flush Dome UPC: 045923640223 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Flush Dome UPC: 045923640223 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4022 Flush Mounts-Bowl Style - 645456 - Capital Lighting, Inc.
Columbus, OH, USA
60-4022 Flush Mounts-Bowl Style
645456
60-4022 Flush Mounts-Bowl Style 645456
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Pewter Product Name: Three Light Flush Dome UPC: 045923640223 Category: Flush Dome Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Pewter
Product Name: Three Light Flush Dome
UPC: 045923640223
Category: Flush Dome
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645456
Product Name 60-4022 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details