Capital Lighting, Inc. 60-4013 Bathroom Fixtures-Three Lights 645455

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Vanity UPC: 045923640131 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Vanity UPC: 045923640131 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4013 Bathroom Fixtures-Three Lights - 645455 - Capital Lighting, Inc.
Columbus, OH, USA
60-4013 Bathroom Fixtures-Three Lights
645455
60-4013 Bathroom Fixtures-Three Lights 645455
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Vanity UPC: 045923640131 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Pewter
Product Name: Three Light Vanity
UPC: 045923640131
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645455
Product Name 60-4013 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details