Capital Lighting, Inc. 60-4012 Bathroom Fixtures-Two Lights 645452

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Vanity UPC: 045923640124 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Vanity UPC: 045923640124 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4012 Bathroom Fixtures-Two Lights - 645452 - Capital Lighting, Inc.
Columbus, OH, USA
60-4012 Bathroom Fixtures-Two Lights
645452
60-4012 Bathroom Fixtures-Two Lights 645452
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Vanity UPC: 045923640124 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Pewter
Product Name: Two Light Vanity
UPC: 045923640124
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645452
Product Name 60-4012 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details