Capital Lighting, Inc. SL886678 Mid. Chandeliers-Candle 645449

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004369 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004369 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL886678 Mid. Chandeliers-Candle - 645449 - Capital Lighting, Inc.
Columbus, OH, USA
SL886678 Mid. Chandeliers-Candle
645449
SL886678 Mid. Chandeliers-Candle 645449
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Length 21.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 8.85 Product Name: Nine Light Chandelier UPC: 020389004369 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 8.85
Product Name: Nine Light Chandelier
UPC: 020389004369
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645449
Product Name SL886678 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details