Capital Lighting, Inc. SL891078 Mini Pendants-Chain 645440

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389004659 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389004659 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL891078 Mini Pendants-Chain - 645440 - Capital Lighting, Inc.
Columbus, OH, USA
SL891078 Mini Pendants-Chain
645440
SL891078 Mini Pendants-Chain 645440
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.83 Product Name: One Light Pendant UPC: 020389004659 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.83
Product Name: One Light Pendant
UPC: 020389004659
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645440
Product Name SL891078 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details