Capital Lighting, Inc. SL893672 Foyer/Hall Lanterns-Open Frame 645435

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonlight Silver Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004987 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonlight Silver Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004987 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893672 Foyer/Hall Lanterns-Open Frame - 645435 - Capital Lighting, Inc.
Columbus, OH, USA
SL893672 Foyer/Hall Lanterns-Open Frame
645435
SL893672 Foyer/Hall Lanterns-Open Frame 645435
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.00 Length 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Moonlight Silver Weight: 13.14 Product Name: Four Light Chandelier UPC: 020389004987 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 33.00
Length 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Moonlight Silver
Weight: 13.14
Product Name: Four Light Chandelier
UPC: 020389004987
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645435
Product Name SL893672 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details