Capital Lighting, Inc. SL892778 Foyer/Hall Lanterns-Open Frame 645434

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004482 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004482 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL892778 Foyer/Hall Lanterns-Open Frame - 645434 - Capital Lighting, Inc.
Columbus, OH, USA
SL892778 Foyer/Hall Lanterns-Open Frame
645434
SL892778 Foyer/Hall Lanterns-Open Frame 645434
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9.18 Product Name: Four Light Chandelier UPC: 020389004482 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 9.18
Product Name: Four Light Chandelier
UPC: 020389004482
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645434
Product Name SL892778 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details