Capital Lighting, Inc. SL893472 Mini Pendants-Rod 645433

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.38 Product Name: One Light Pendant UPC: 020389004949 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.38 Product Name: One Light Pendant UPC: 020389004949 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL893472 Mini Pendants-Rod - 645433 - Capital Lighting, Inc.
Columbus, OH, USA
SL893472 Mini Pendants-Rod
645433
SL893472 Mini Pendants-Rod 645433
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Moonlight Silver Weight: 4.38 Product Name: One Light Pendant UPC: 020389004949 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Moonlight Silver
Weight: 4.38
Product Name: One Light Pendant
UPC: 020389004949
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645433
Product Name SL893472 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details