Capital Lighting, Inc. 60-4015 Mid. Chandeliers-Glass Up 645425

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Pewter Product Name: Five Light Chandelier UPC: 045923640155 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Pewter Product Name: Five Light Chandelier UPC: 045923640155 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4015 Mid. Chandeliers-Glass Up - 645425 - Capital Lighting, Inc.
Columbus, OH, USA
60-4015 Mid. Chandeliers-Glass Up
645425
60-4015 Mid. Chandeliers-Glass Up 645425
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Pewter Product Name: Five Light Chandelier UPC: 045923640155 Category: Chandeliers Glass: Frosted Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Pewter
Product Name: Five Light Chandelier
UPC: 045923640155
Category: Chandeliers
Glass: Frosted Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645425
Product Name 60-4015 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details