Capital Lighting, Inc. 60-4001 Sconces-Single Glass 645423

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923640018 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923640018 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4001 Sconces-Single Glass - 645423 - Capital Lighting, Inc.
Columbus, OH, USA
60-4001 Sconces-Single Glass
645423
60-4001 Sconces-Single Glass 645423
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923640018 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923640018
Category: Vanity
Glass: Sandstone Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645423
Product Name 60-4001 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details