Capital Lighting, Inc. 60-4002 Bathroom Fixtures-Two Lights 645421

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923640025 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923640025 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4002 Bathroom Fixtures-Two Lights - 645421 - Capital Lighting, Inc.
Columbus, OH, USA
60-4002 Bathroom Fixtures-Two Lights
645421
60-4002 Bathroom Fixtures-Two Lights 645421
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923640025 Category: Vanity Glass: Sandstone Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 045923640025
Category: Vanity
Glass: Sandstone Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645421
Product Name 60-4002 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details