Capital Lighting, Inc. SL893863 Foyer/Hall Lanterns-Open Frame 645417

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004505 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004505 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893863 Foyer/Hall Lanterns-Open Frame - 645417 - Capital Lighting, Inc.
Columbus, OH, USA
SL893863 Foyer/Hall Lanterns-Open Frame
645417
SL893863 Foyer/Hall Lanterns-Open Frame 645417
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004505 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 7.35
Product Name: Three Light Chandelier
UPC: 020389004505
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645417
Product Name SL893863 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details