Capital Lighting, Inc. SL893878 Foyer/Hall Lanterns-Open Frame 645414

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004512 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004512 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL893878 Foyer/Hall Lanterns-Open Frame - 645414 - Capital Lighting, Inc.
Columbus, OH, USA
SL893878 Foyer/Hall Lanterns-Open Frame
645414
SL893878 Foyer/Hall Lanterns-Open Frame 645414
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.35 Product Name: Three Light Chandelier UPC: 020389004512 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7.35
Product Name: Three Light Chandelier
UPC: 020389004512
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645414
Product Name SL893878 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details