Capital Lighting, Inc. SL895423 Foyer/Hall Lanterns-Open Frame 645413

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Four Light Chandelier UPC: 020389004789 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Four Light Chandelier UPC: 020389004789 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL895423 Foyer/Hall Lanterns-Open Frame - 645413 - Capital Lighting, Inc.
Columbus, OH, USA
SL895423 Foyer/Hall Lanterns-Open Frame
645413
SL895423 Foyer/Hall Lanterns-Open Frame 645413
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Four Light Chandelier UPC: 020389004789 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Colonial Bronze
Weight: 3.5
Product Name: Four Light Chandelier
UPC: 020389004789
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645413
Product Name SL895423 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details