Capital Lighting, Inc. 60-4005 Mini Chandeliers-Glass Shade 645408

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923640056 Category: Chandeliers Glass: Sandstone Etched Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923640056 Category: Chandeliers Glass: Sandstone Etched Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4005 Mini Chandeliers-Glass Shade - 645408 - Capital Lighting, Inc.
Columbus, OH, USA
60-4005 Mini Chandeliers-Glass Shade
645408
60-4005 Mini Chandeliers-Glass Shade 645408
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Product Name: Four Light Chandelier UPC: 045923640056 Category: Chandeliers Glass: Sandstone Etched Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Product Name: Four Light Chandelier
UPC: 045923640056
Category: Chandeliers
Glass: Sandstone Etched
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645408
Product Name 60-4005 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details