Capital Lighting, Inc. 60-4253 Mini Pendants-Rod 645396

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923642531 Category: Mini Pendants Glass: Sienna Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923642531 Category: Mini Pendants Glass: Sienna Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4253 Mini Pendants-Rod - 645396 - Capital Lighting, Inc.
Columbus, OH, USA
60-4253 Mini Pendants-Rod
645396
60-4253 Mini Pendants-Rod 645396
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923642531 Category: Mini Pendants Glass: Sienna Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Patina Bronze
Product Name: One Light Mini Pendant
UPC: 045923642531
Category: Mini Pendants
Glass: Sienna
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645396
Product Name 60-4253 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details