Capital Lighting, Inc. 60-4244 Bathroom Fixtures-Four Lights 645395

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923642449 Category: Vanity Glass: Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923642449 Category: Vanity Glass: Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4244 Bathroom Fixtures-Four Lights - 645395 - Capital Lighting, Inc.
Columbus, OH, USA
60-4244 Bathroom Fixtures-Four Lights
645395
60-4244 Bathroom Fixtures-Four Lights 645395
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923642449 Category: Vanity Glass: Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Patina Bronze
Product Name: Four Light Vanity
UPC: 045923642449
Category: Vanity
Glass: Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645395
Product Name 60-4244 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details