PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Bronze
Product Name: Two Light Trestle
UPC: 045923642548
Category: Trestle
Glass: Sienna
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645393 |
| Product Name | 60-4254 Island/Pool Table-2 Light Bar |
| Application | Residential |