Capital Lighting, Inc. 60-4241 Sconces-Single Glass 645391

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923642418 Category: Vanity Glass: Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923642418 Category: Vanity Glass: Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4241 Sconces-Single Glass - 645391 - Capital Lighting, Inc.
Columbus, OH, USA
60-4241 Sconces-Single Glass
645391
60-4241 Sconces-Single Glass 645391
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923642418 Category: Vanity Glass: Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Bronze
Product Name: One Light Vanity
UPC: 045923642418
Category: Vanity
Glass: Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645391
Product Name 60-4241 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details