Capital Lighting, Inc. 60-4452 Bathroom Fixtures-Two Lights 645388

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923644528 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923644528 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4452 Bathroom Fixtures-Two Lights - 645388 - Capital Lighting, Inc.
Columbus, OH, USA
60-4452 Bathroom Fixtures-Two Lights
645388
60-4452 Bathroom Fixtures-Two Lights 645388
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Vanity UPC: 045923644528 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Vanity
UPC: 045923644528
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645388
Product Name 60-4452 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details