Capital Lighting, Inc. 60-4351 Island/Pool Table-4 Light + 645387

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Pendant UPC: 045923643514 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Pendant UPC: 045923643514 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4351 Island/Pool Table-4 Light + - 645387 - Capital Lighting, Inc.
Columbus, OH, USA
60-4351 Island/Pool Table-4 Light +
645387
60-4351 Island/Pool Table-4 Light + 645387
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 25.37 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Pendant UPC: 045923643514 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 25.37
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Pendant
UPC: 045923643514
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645387
Product Name 60-4351 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details