PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.37
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923644559
Category: Pendants
Glass: Khaki
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645383 |
| Product Name | 60-4455 Pendants-Drum Shade |
| Application | Residential |