Capital Lighting, Inc. 60-4381 Sconces-Single Candle 645379

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corvo Bronze Product Name: One Light Sconce UPC: 045923643811 Category: Sconces Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corvo Bronze Product Name: One Light Sconce UPC: 045923643811 Category: Sconces Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4381 Sconces-Single Candle - 645379 - Capital Lighting, Inc.
Columbus, OH, USA
60-4381 Sconces-Single Candle
645379
60-4381 Sconces-Single Candle 645379
PRODUCT DETAILS / SPECS Width/Dia: 5.87 Height: 16.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corvo Bronze Product Name: One Light Sconce UPC: 045923643811 Category: Sconces Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.87
Height: 16.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Corvo Bronze
Product Name: One Light Sconce
UPC: 045923643811
Category: Sconces
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645379
Product Name 60-4381 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details