Capital Lighting, Inc. 60-4392 Sconces-Other 645378

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Sconce UPC: 045923643927 Category: Sconces Glass: Beige Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Sconce UPC: 045923643927 Category: Sconces Glass: Beige Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4392 Sconces-Other - 645378 - Capital Lighting, Inc.
Columbus, OH, USA
60-4392 Sconces-Other
645378
60-4392 Sconces-Other 645378
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bali Bronze Product Name: Two Light Sconce UPC: 045923643927 Category: Sconces Glass: Beige Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bali Bronze
Product Name: Two Light Sconce
UPC: 045923643927
Category: Sconces
Glass: Beige Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645378
Product Name 60-4392 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details