Capital Lighting, Inc. 60-4383 Mid. Chandeliers-Candle 645374

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Chandelier UPC: 045923643835 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Chandelier UPC: 045923643835 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4383 Mid. Chandeliers-Candle - 645374 - Capital Lighting, Inc.
Columbus, OH, USA
60-4383 Mid. Chandeliers-Candle
645374
60-4383 Mid. Chandeliers-Candle 645374
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Chandelier UPC: 045923643835 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corvo Bronze
Product Name: Four Light Chandelier
UPC: 045923643835
Category: Chandeliers
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645374
Product Name 60-4383 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details