Capital Lighting, Inc. 60-4385 Flush Mounts-Other 645373

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Flush Fixture UPC: 045923643859 Category: Flush Fixture Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Flush Fixture UPC: 045923643859 Category: Flush Fixture Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4385 Flush Mounts-Other - 645373 - Capital Lighting, Inc.
Columbus, OH, USA
60-4385 Flush Mounts-Other
645373
60-4385 Flush Mounts-Other 645373
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Corvo Bronze Product Name: Four Light Flush Fixture UPC: 045923643859 Category: Flush Fixture Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.37
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Corvo Bronze
Product Name: Four Light Flush Fixture
UPC: 045923643859
Category: Flush Fixture
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645373
Product Name 60-4385 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details