Capital Lighting, Inc. 60-4389 Large Chandeliers-Candle 645372

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Corvo Bronze Product Name: 12 Light Chandelier UPC: 045923643897 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Corvo Bronze Product Name: 12 Light Chandelier UPC: 045923643897 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4389 Large Chandeliers-Candle - 645372 - Capital Lighting, Inc.
Columbus, OH, USA
60-4389 Large Chandeliers-Candle
645372
60-4389 Large Chandeliers-Candle 645372
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 41.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Corvo Bronze Product Name: 12 Light Chandelier UPC: 045923643897 Category: Chandeliers Glass: Beige Linen w/ Gold Sheer Outer Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 41.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Corvo Bronze
Product Name: 12 Light Chandelier
UPC: 045923643897
Category: Chandeliers
Glass: Beige Linen w/ Gold Sheer Outer
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645372
Product Name 60-4389 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details